NEN-EN-ISO 10360-3

Geometrical Product Specifications (GPS) - Acceptance and reverification for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 26
ICS Code (Measuring instruments): 17.040.30
scope:

Specifies the acceptance test which verifies that the performance of a four-axis coordinate measuring machine (CMM) is as stated by the manufacturer. It also specifies the reverification test, which enables the user to reverify the CMM four-axis performance periodically. The acceptance test and reverification test described in this standard is applicable only to four-axis machines with three axes for measuring workpiece coordinates, plus a rotary table for orienting the workpiece.

Document History

NEN-EN-ISO 10360-3
April 1, 2000
Geometrical Product Specifications (GPS) - Acceptance and reverification for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis
Specifies the acceptance test which verifies that the performance of a four-axis coordinate measuring machine (CMM) is as stated by the manufacturer. It also specifies the reverification test, which...
August 1, 1998
Geometrical Product Specifications (GPS) - Coordinate measuring machines - Part 3: Performance test for CMMs with a rotary table as the fourth axis
Specifies the acceptance test which verifies that the performance of a four-axis coordinate measuring machine (CMM) is as stated by the manufacturer. It also specifies the reverification test, which...
Advertisement