NEN-EN-ISO 105-S03

Textiles - Tests for colour fastness - Part S03: Colour fastness to vulcanization: Open steam

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of a typical rubber compound such as may be used in the proofing industry, and to its decomposition products, during vulcanization in open steam, either under conditions that prevent live steam from coming into contact with the specimen to be tested (method A) or under conditions that allow live steam to infiltrate into the adjacet fabric to be tested (method B).

Document History

NEN-EN-ISO 105-S03
December 1, 1995
Textiles - Tests for colour fastness - Part S03: Colour fastness to vulcanization: Open steam
Specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of a typical rubber compound such as may be used in the proofing industry, and...
Advertisement