NEN-EN-ISO 13088

Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 32
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the cylinders are assembled in the bundle and to bundles of which the cylinders are filled as individual cylinders and are assembled into a bundle after filling. It does not apply to bundles containing solvent-free acetylene cylinders. This International Standard is not applicable to individual acetylene cylinders that are not intended to be assembled into a bundle (see ISO 11372).

Document History

NEN-EN-ISO 13088
November 1, 2012
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the...

References

Advertisement