NEN-EN-ISO 14270
Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
Specifies specimen dimensions and a testing procedure for mechanised peel testing of single spot, seam and projection welds, in overlapping sheets, in any metallc material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7 t.
Document History
April 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds
NEN-EN-ISO 14270 specifies specimen dimensions and a testing procedure for mechanized peel testing of single spot, seam and embossed projection welds, in overlapping sheets, in any metallic material...
NEN-EN-ISO 14270
December 1, 2001
Specimen dimensions and procedure for mechanized peel testing resistance spot, seam and embossed projection welds
Specifies specimen dimensions and a testing procedure for mechanised peel testing of single spot, seam and projection welds, in overlapping sheets, in any metallc material of thickness 0,5 mm to 3...