NEN-EN-ISO 14520-14
Gaseous fire-extinguishing systems - Physical properties and system design - Part 14: IG-55 extinguishant
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Contains the specific requirements for gaseous fire fighting systems, with respect to IG-55 extinguishant and includes details on its physical properties, specification, usage and safety aspects. Covers only systems operating at pressures of up to 150 bar at 15°C and 200 bar at 15°C. This does not preclude the use of other systems although design data for other pressures and propellants is not available at this time.
Document History