NEN-EN-ISO 15011-1

Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 1: Determination of fume emission rate during arc welding and collection of fume for analysis

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 37
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15011 defines a laboratory method for measuring the emission rate of ozone during arc welding, using a hood technique. The method is directed primarily at measuring ozone emission rate when using gas-shielded arc welding processes, but it can also be employed with other processes, e.g. selfshielded flux-cored arc welding, provided that welding can be performed automatically under the hood. The method can be used to evaluate the effects of welding wires, welding parameters, processes, shielding gases, test piece composition and test piece surface condition on emission rate.

Document History

NEN-EN-ISO 15011-1
October 1, 2009
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 1: Determination of fume emission rate during arc welding and collection of fume for analysis
This part of ISO 15011 defines a laboratory method for measuring the emission rate of ozone during arc welding, using a hood technique. The method is directed primarily at measuring ozone emission...
July 1, 2007
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 1: Determination of emission rate and sampling for analysis of particulate fume
This part of ISO 15011 defines a laboratory method for measuring the emission rate of ozone during arc welding, using a hood technique. The method is directed primarily at measuring ozone emission...
May 1, 2002
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases generated by arc welding - Part 1: Determination of emission rate and sampling for analysis of particulate fume
Describes a method for the determination of particulate fume emission rate from arc welding processes using a fume box technique. It defines a method of sampling particulate fume for chemical...
July 1, 1997
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases generated by arc welding - Part 1: Determination of emission rate and sampling for analysis of particulate fume
Describes a method for the determination of particulate fume emission rate from arc welding processes using a fume box technique. It defines a method of sampling particulate fume for chemical...
Advertisement