NEN-EN-ISO 15502

Household refrigerating appliances - Characteristics and test methods

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 97
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This International Standard specifies the essential characteristics of household refrigerating appliances, factory-assembled and cooled by internal natural convection or forced air circulation, and establishes test methods for checking the characteristics. These are type tests, and because of this, when verification of the performance of a refrigerating appliance of a given type in relation to this International Standard is necessary, it is preferable, wherever practicable, that all the tests specified be applied to a single unit. The tests can also be made individually for the study of a particular characteristic.

Document History

December 1, 2007
Household refrigerating appliances - Characteristics and test methods
A description is not available for this item.
November 1, 2005
Household refrigerating appliances - Characteristics and test methods
This International Standard specifies the essential characteristics of household refrigerating appliances, factory-assembled and cooled by internal natural convection or forced air circulation, and...
NEN-EN-ISO 15502
October 1, 2003
Household refrigerating appliances - Characteristics and test methods
This International Standard specifies the essential characteristics of household refrigerating appliances, factory-assembled and cooled by internal natural convection or forced air circulation, and...
Advertisement