NEN-EN-ISO 28927-6

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 6: Rammers

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 34
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven rammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to rammers, back-fill rammers, pawing rammers, sand rammers and stampers (see Clause 5), driven pneumatically or by other means, intended for use in foundries, on building sites, etc., and with, for example, butts or peens made of cast iron or rubber, used for ramming of casting sand or in stamping work.

Document History

NEN-EN-ISO 28927-6
January 1, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 6: Rammers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven rammers. It is a type-test procedure for establishing...
April 1, 2008
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 6: Rammers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven rammers. It is a type-test procedure for establishing...

References

Advertisement