NEN-EN-ISO 20502

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of adhesion of ceramic coatings by scratch testing

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 46
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-EN-ISO 20502 describes a method of testing ceramic coatings by scratching with a diamond stylus. During a test, either a constant or increasing force normal to the surface under test is applied to the stylus so as to promote adhesive and/or cohesive failure of the coating-substrate system. The test method is suitable for evaluating ceramic coatings up to a thickness of 20 µm and might also be suitable for evaluating other coating types and thicknesses. The International Standard is intended for use in the macro (1 to 100 N) force range. The procedures may also be applicable to other force ranges. However, appropriate calibration is essential if the normal forces at which failure occurs are to be quantified.

Document History

NEN-EN-ISO 20502
April 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of adhesion of ceramic coatings by scratch testing
NEN-EN-ISO 20502 describes a method of testing ceramic coatings by scratching with a diamond stylus. During a test, either a constant or increasing force normal to the surface under test is applied...

References

Advertisement