NEN-EN-ISO 4545-1

Metallic materials - Knoop hardness test - Part 1: Test method

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,098 07 N to 19,614 N. The method is recommended only for indentations with diagonals > 0,020 mm.

Document History

October 1, 2023
Metallic materials - Knoop hardness test - Part 1: Test method
This document specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. This document specifies Knoop hardness tests for length of the long...
March 1, 2018
Metallic materials - Knoop hardness test - Part 1: Test method
This document specifies the Knoop hardness test method for metallic materials for test forces from 0,009 807 N to 19,613 N. The Knoop hardness test is specified in this document for lengths of...
NEN-EN-ISO 4545-1
December 1, 2005
Metallic materials - Knoop hardness test - Part 1: Test method
This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,098 07 N to 19,614 N. The method is recommended only for indentations with diagonals >...
May 1, 2004
Metallic materials - Knoop hardness test - Part 1: Test method
This part of ISO 4545 specifies the Knoop hardness test method for metallic materials, for test forces from 0,098 07 N to 19,614 N. The method is recommended only for indentations with diagonals >...
Advertisement