NEN-EN-ISO 25619-2

Geosynthetics - Determination of compression behaviour - Part 2: Determination of short-term compression behaviour

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 21
ICS Code (Geotextiles): 59.080.70
scope:

This part of ISO 25619 specifies an index test method for determining the short-term compressive behaviour of geosynthetics. It can be used to determine the deformation behaviour under short-term compressive stress, e.g. after exposure to stress, liquids or light. This part of ISO 25619 can be used for quality control purposes. It is not intended to be used for design purposes.

Document History

September 1, 2015
Geosynthetics - Determination of compression behaviour - Part 2: Determination of short-term compression behaviour
NEN-EN-ISO 25619-2 specifies an index test method for determining the short-term compressive behaviour of geosynthetics. It can be used to determine the deformation behaviour under short-term...
NEN-EN-ISO 25619-2
February 1, 2009
Geosynthetics - Determination of compression behaviour - Part 2: Determination of short-term compression behaviour
This part of ISO 25619 specifies an index test method for determining the short-term compressive behaviour of geosynthetics. It can be used to determine the deformation behaviour under short-term...
October 1, 2006
Geosynthetics - Determination of compression behaviour - Part 2: Determination of short-term compression behaviour
This part of ISO 25619 specifies an index test method for determining the short-term compressive behaviour of geosynthetics. It can be used to determine the deformation behaviour under short-term...
Advertisement