NEN-EN-ISO 6141

Gas analysis - Requirements for certificates for calibration gases and gas mixtures

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 18
ICS Code (Chemical analysis): 71.040.40
scope:

Specifies requirements for certificates for pure gases and for homogeneous gas mixtures to be used as calibration gases. Specifies the minimum information (mandatory data) required and additional information (optional data) recommended for characterizing a pure gas, or a homogeneous gas mixture, supplied under pressure in a cylinder or other container.

Document History

March 1, 2020
Gas analysis - Contents of certificates for calibration gas mixtures - Amendment 1: Cross reference list to ISO Guide 31:2015 and ISO/IEC 17025:2017
A description is not available for this item.
March 1, 2015
Gas analysis - Contents of certificates for calibration gas mixtures
NEN-EN-ISO 6141 specifies minimum requirements for the contents of certificates for homogeneous gas mixtures in gas cylinders to be used as calibration gas mixtures. Pure gases, when used as...
NEN-EN-ISO 6141
September 1, 2006
Gas analysis - Requirements for certificates for calibration gases and gas mixtures
Specifies requirements for certificates for pure gases and for homogeneous gas mixtures to be used as calibration gases. Specifies the minimum information (mandatory data) required and additional...

References

Advertisement