NEN-EN-ISO 3380
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
NEN-EN-ISO 3380 specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
Document History
NEN-EN-ISO 3380
October 1, 2015
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C
NEN-EN-ISO 3380 specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
February 1, 2003
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 degrees C
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 degrees C. It is applicable to all leathers.