NEN-EN-ISO 8936
Awnings for leisure accommodation vehicles - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
NEN-EN-ISO 8936 specifies requirements, test methods and material performance characteristics for vehicle awnings. It applies to awnings intended to be pitched and struck. This document is not applicable to: a) sun awnings: structure detachable from the vehicle which is used to provide shelter from the sun, but is not designed or constructed to provide shelter from wind, rain or snow; b) external blinds: structure permanently fixed to a vehicle which is used to provide shelter from the sun, but is not designed or constructed to provide shelter from wind, rain or snow; c) fixed awnings: permanent awning which is not designed for mobile use.
Document History