NEN-EN-ISO 604

Plastics - Determination of compressive properties

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 4
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method for determining the compressive properties of plastics in the form of standard test specimens when tested under defined conditions of pretreatment, temperature, humidity and testing machine speed. The compressive yield stress, compressive strength, offste yield stress, percentage compressive strain at rupture and compressive stress at specified compressive strain.

Document History

August 1, 2003
Plastics - Determination of compressive properties
This International Standard specifies a method for determining the compressive properties of plastics under defined conditions. A standard test specimen is defined but its length may be adjusted to...
NEN-EN-ISO 604
February 1, 1997
Plastics - Determination of compressive properties
This International Standard specifies a method for determining the compressive properties of plastics in the form of standard test specimens when tested under defined conditions of pretreatment,...
Advertisement