NEN-EN-ISO 6185-1

Small craft - Inflatable boats of less than 8 m overall length with a minimum buoyancy of 1800 N - Part 1: Engine maximum power rating of 4,5 kW

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 38
ICS Code (Small craft): 47.080
scope:

Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by manual means, sails or engine. Is applicable to inflatable boats (including RIB's) less than 8 m overall length with a minimum buoyancy of 1800 N and an engine maximum power rating of 4,5 kW (6hp) intended to be used within an operating temperature range of -5°C to +60°C.

Document History

January 1, 2002
Inflatable boats - Part 1: Boats with a maximum motor power rating of 4,5 kW
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by manual means, sails or engine. Is applicable to...
NEN-EN-ISO 6185-1
April 1, 1998
Small craft - Inflatable boats of less than 8 m overall length with a minimum buoyancy of 1800 N - Part 1: Engine maximum power rating of 4,5 kW
Specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats propelled by manual means, sails or engine. Is applicable to...
Advertisement