NEN-EN-ISO 9852

Unplasticized poly(vinyl chloride) (PVC-U) pipes - Dichloromethane resistance at specified temperature (DCMT) - Test method

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 22
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 9852 specifies a method for determining the resistance of unplasticized poly(vinyl chloride) (PVC-U) pipes to dichloromethane at a specified temperature (DCMT). It is applicable to all PVC-U pipes, irrespective of their intended use. The method can be used as a rapid means of quality control during manufacture.

Document History

NEN-EN-ISO 9852
October 1, 2017
Unplasticized poly(vinyl chloride) (PVC-U) pipes - Dichloromethane resistance at specified temperature (DCMT) - Test method
NEN-EN-ISO 9852 specifies a method for determining the resistance of unplasticized poly(vinyl chloride) (PVC-U) pipes to dichloromethane at a specified temperature (DCMT). It is applicable to all...
Advertisement