NEN-EN-ISO 9455-11
Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
NEN-EN-ISO 9455-11 specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454-1.
Document History
NEN-EN-ISO 9455-11
September 1, 2017
Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues
NEN-EN-ISO 9455-11 specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454-1.