NEN-EN-ISP 10609-11

Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 11: CSMA/CDS subnetwork-dependent, media-dependent requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 20
ICS Code (Multilayer applications): 35.100.05
scope:

Is applicable to End Systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service. Applies only to communication over those subnetworks which are ISO/IEC 8802-3 CSMA/CD LANs.

Document History

NEN-EN-ISP 10609-11
February 1, 1996
Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 11: CSMA/CDS subnetwork-dependent, media-dependent requirements
Is applicable to End Systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode...
Advertisement