NEN-IEC 60404-8-2

Magnetic materials - Part 8-2: Specifications for individual materials - Cold-rolled electrical alloyed steel sheet and strip delivered in the semi-processed state

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 44
ICS Code (Magnetic materials): 29.030
scope:

Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure.

Document History

NEN-IEC 60404-8-2
August 1, 1998
Magnetic materials - Part 8-2: Specifications for individual materials - Cold-rolled electrical alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0,50 mm and 0,65 mm nominal...

References

Advertisement