NEN-EN-ISO/IEC 9592-4

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 4: Plus Lumière und Surfaces, PHIGS PLUS

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 1
ICS Code (Computer graphics): 35.140
scope:

Specifies an additional set of functionality of the PHIGS intended to satisfy basic application requirements in the areas of lighting and shading and defines additional primitives and functionality for controlling the rendering of 3D objects. Relies on the coexistence of the functions and functionality specified in ISO/IEC 9592-1, and is meant to extend that functionality in the above areas. Defines a language independent extension to a graphics system for integration into a programming language.

Document History

NEN-EN-ISO/IEC 9592-4
March 1, 1996
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 4: Plus Lumière und Surfaces, PHIGS PLUS
Specifies an additional set of functionality of the PHIGS intended to satisfy basic application requirements in the areas of lighting and shading and defines additional primitives and functionality...
Advertisement