NEN-ISO 11264

Soil quality - Determination of herbicides - Method using HPLC with UV-detection

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 26
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a high-performance liquid chromatography (HPLC) method for qualitative and quantitative determination of herbicides of various substance classes in soils. This method covers triazines including their related metabolites, phenyl urea compounds and other herbicides. Compounds are identified and quantified with UV-detection. The limit of detection for triazines and phenyl urea compounds is ~ 0,01 mg/kg dry matter. It is dependent upon both the compound and the soil matrix.

Document History

NEN-ISO 11264
May 1, 2007
Soil quality - Determination of herbicides - Method using HPLC with UV-detection
This International Standard specifies a high-performance liquid chromatography (HPLC) method for qualitative and quantitative determination of herbicides of various substance classes in soils. This...
Advertisement