NEN-ISO 10521-2

Road vehicles - Road load - Part 2: Reproduction on chassis dynamometer

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 22
ICS Code (Road vehicles in general): 43.020
scope:

This part of ISO 10521 specifies methods of setting the target road load on chassis dynamometers for the purpose of a subsequent test, for example the fuel consumption test or the exhaust-emission measurement test. The road-load setting method on chassis dynamometers depends on the road-load measurement method, such as the coastdown method, the torquemeter method or the wind-tunnel and chassis-dynamometer method. This part of ISO 10521 gives detailed instructions on the methods of the chassis-dynamometer setting procedure for road-load value, obtained by the various measurement methods specified in ISO 10521-1. This part of ISO 10521 is applicable to chassis dynamometers that can set road load at a minimum of three speed points, and to motor vehicles as defined in ISO 3833 up to a gross vehicle mass of 3500 kg.

Document History

NEN-ISO 10521-2
October 1, 2006
Road vehicles - Road load - Part 2: Reproduction on chassis dynamometer
This part of ISO 10521 specifies methods of setting the target road load on chassis dynamometers for the purpose of a subsequent test, for example the fuel consumption test or the exhaust-emission...
Advertisement