NEN-ISO 11555-1
Road vehicles - Stabilizing devices for caravans and light trailers - Part 1: Integrated stabilizers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
scope:
This part of ISO 11555 specifies requirements for integrated stabilizers for central-axle (single-axle or tandem-axle) trailers up to a maximum laden mass of 3 500 kg. Integrated stabilizers conforming with its requirements are able to be used together with ISO 3853-compliant towing devices without restriction.
Document History
NEN-ISO 11555-1
August 1, 2003
Road vehicles - Stabilizing devices for caravans and light trailers - Part 1: Integrated stabilizers
This part of ISO 11555 specifies requirements for integrated stabilizers for central-axle (single-axle or tandem-axle) trailers up to a maximum laden mass of 3 500 kg. Integrated stabilizers...