NEN-IEC 60793-2
Optical fibres - Part 2: Product specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres: class A, multimode and class B, single mode. There are at present four categories of class A fibres and four of class B.
Document History
October 1, 2001
Optical fibres - Part 2: Product specifications
A description is not available for this item.
NEN-IEC 60793-2
February 1, 1999
Optical fibres - Part 2: Product specifications
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres: class A, multimode and class B, single mode. There are at present four...
January 1, 1998
Optical fibres - Part 2: Product specifications
A description is not available for this item.