NEN-ISO 12151-3

Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162 flange ends

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 22
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 51 mm inclusive, in accordance with ISO 4397, for use with ports and clamps in accordance with ISO 6162.

Document History

November 1, 2021
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends
This document specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 76 mm...
June 1, 2010
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to...
NEN-ISO 12151-3
May 1, 1999
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162 flange ends
Specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 51 mm inclusive, in...
Advertisement