NEN-ISO 12614-19

Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 19: Automatic valve

inactive
Organization: NEN
Publication Date: 1 March 2017
Status: inactive
Page Count: 13
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12614-19 specifies tests and requirements for the automatic valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This document is applicable to vehicles using natural gas in accordance with ISO 15403 (all parts) (mono-fuel, bi-fuel or dual-fuel applications). It is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refuelling receptacles.

Document History

June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 19: Automatic valve
This document specifies tests and requirements for the automatic valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 12614-19
March 1, 2017
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 19: Automatic valve
NEN-ISO 12614-19 specifies tests and requirements for the automatic valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
Advertisement