NEN-ISO 12619-7

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 7: Gas injector

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12619-7 specifies tests and requirements for the gas injector and/or fuel rail, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is applicable to vehicles using compressed gaseous hydrogen (CGH2) in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following: a) liquefied hydrogen (LH2) fuel system components; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles; g) fuel cell vehicles.

Document History

NEN-ISO 12619-7
January 1, 2018
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 7: Gas injector
NEN-ISO 12619-7 specifies tests and requirements for the gas injector and/or fuel rail, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on...
Advertisement