NEN-ISO 10231

Motorcycle tyres - Test methods for verifying tyre capabilities

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 18
ICS Code (Road vehicle tyres): 83.160.10
scope:

This International Standard specifies test methods for verifying the capabilities of tyres for motorcycles. Of the test methods presented, only some may be required depending on the type of tyre to be tested. The tests are carried out in the laboratory under controlled conditions. It includes a strength test for assessing the capability of the tyre structure, with respect to breaking energy, in the tread area. A second test, the endurance test, assesses the resistance of the tyre with respect to service at full load and moderate speed over long distances. The third test, the high-speed test, assesses the capability of the tyre as related to service at the maximum speed capability of the tyre. It is not applicable to tyres with a speed capability below 130 km/h. The centrifugal growth test assesses the maximum growth of the tyre under the influence of centrifugal forces at the maximum speed capability of the tyre. This is applicable only to road tyres with speed symbols P and above. The test methods presented in this International Standard are not intended for gradation of tyre performance or quality levels. This International Standard is applicable to all motorcycle tyres.

Document History

August 1, 2022
Motorcycle tyres - Test methods for verifying tyre capabilities
This document specifies test methods for verifying the capabilities of tyres for motorcycles. Of the test methods presented, only some can be required depending on the type of tyre to be tested. The...
October 1, 2015
Motorcycle tyres - Test methods for verifying tyre capabilities
A description is not available for this item.
NEN-ISO 10231
July 1, 2005
Motorcycle tyres - Test methods for verifying tyre capabilities
This International Standard specifies test methods for verifying the capabilities of tyres for motorcycles. Of the test methods presented, only some may be required depending on the type of tyre to...
December 1, 1999
Motorcycle tyres - Test methods for verifying tyre capabilities
A description is not available for this item.
January 1, 1998
Motorcycle tyres - Test methods for verifying tyre capabilities
Specifies test methods for verifying the capabilities of tyres for motorcycles. Of the test methods presented, only some may be required depending on the type of tyre to be tested. The test are...
Advertisement