NEN-ISO 12989-2

Carbonaceous materials used in the production of aluminium - Baked anodes and sidewall blocks - Determination of the reactivity to air - Part 2: Thermogravimetric method

active, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: active
Page Count: 22
ICS Code (Materials for aluminium production): 71.100.10
scope:

This part of ISO 12989 allows the determination by thermogravimetric analysis (TGA) of air reactivities and dusting of shaped carbon electrodes used in the aluminium-reduction industry. Many types of apparatus are available, with various thermal conditions, sample-size capabilities, materials of construction and procedures for determining the mass loss and subsequent rate of reaction. This test method standardizes the variables of sample dimensions, reaction times and temperatures, and provides a mathematical method to normalize the gas velocity over the exposed surfaces, such that results obtained on different types of apparatus are correlatable.

Document History

NEN-ISO 12989-2
June 1, 2004
Carbonaceous materials used in the production of aluminium - Baked anodes and sidewall blocks - Determination of the reactivity to air - Part 2: Thermogravimetric method
This part of ISO 12989 allows the determination by thermogravimetric analysis (TGA) of air reactivities and dusting of shaped carbon electrodes used in the aluminium-reduction industry. Many types of...
Advertisement