NEN-ISO 14113

Gas welding equipment - Rubber and plastic hose assemblies for compressed or liquefied gases up to a maximum design pressure of 450 bar

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Welding equipment): 25.160.30
ICS Code (Hoses): 83.140.40
scope:

This standard specifies requirements for rubber and plastics hoses and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the ambient temperature range -20 °C to +60 °C.

Document History

NEN-ISO 14113
September 1, 1994
Gas welding equipment - Rubber and plastic hose assemblies for compressed or liquefied gases up to a maximum design pressure of 450 bar
This standard specifies requirements for rubber and plastics hoses and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the...
Advertisement