NEN-ISO 13216-1

Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 1: Seat bight anchorages and attachments

active
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 30
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

Specifies the dimensions, general requirements and static strength requirements of rigid anchorages for anchoring child restraint systems (CRS) in vehicles. It is applicable to fittings for the installation of CRSs for children with a mass of up to 22 kg, by means of two rigid anchorages positioned in the seat area, in passenger carrying vehicles.

Document History

July 1, 2006
Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 1: Seat bight anchorages and attachments - Amendment 3:Specifications for the detection of use of ISOFIX CRS
A description is not available for this item.
March 1, 2006
Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 1: Seat bight anchorages and attachments - Amendment 1: CRF reduced height specification
A description is not available for this item.
NEN-ISO 13216-1
February 1, 2000
Road vehicles - Anchorages in vehicles and attachments to anchorages for child restraint systems - Part 1: Seat bight anchorages and attachments
Specifies the dimensions, general requirements and static strength requirements of rigid anchorages for anchoring child restraint systems (CRS) in vehicles. It is applicable to fittings for the...
Advertisement