NEN-ISO 14743

Pneumatic fluid power - Push-in connectors for thermoplastic tubes

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 34
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters of 3 mm to 12 mm, inclusive. This International Standard is intended to establish uniform methods of testing complete push-in connector assemblies as used in pneumatic fluid power applications. It is not applicable to air braking systems.

Document History

January 1, 2020
Pneumatic fluid power - Push-in connectors for thermoplastic tubes
This document specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters (OD) from 3 mm to 16 mm...
NEN-ISO 14743
May 1, 2004
Pneumatic fluid power - Push-in connectors for thermoplastic tubes
This International Standard specifies the general requirements and test methods for the design and performance of push-in connectors for use with thermoplastic tubes with outside diameters of 3 mm to...
Advertisement