NEN-ISO 11142

Micrographics - Colour microfilm - Application of the exposure technique to prepare line originals and continuous-tone originals

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 22
ICS Code (Document imaging applications): 37.080
scope:

This International Standard applies the exposure technique to the preparation of line originals and test charts, to their exposure on film including the necessary test originals (see Clause 5) and to the evaluation of test exposures on colour microfilm. In addition, this International Standard applies to the exposure technique and the evaluation of available continuous-tone originals, ready to be microfilmed (see Annex A). This International Standard is intended to contribute to a reproducible colour rendition with respect to the original. As far as process control is concerned, the film manufacturer's recommendation should be observed. This International Standard does not take into account the influences of projection characteristics of microfilm readers on the subjective impression of projected colour microfilms.

Document History

NEN-ISO 11142
July 1, 2005
Micrographics - Colour microfilm - Application of the exposure technique to prepare line originals and continuous-tone originals
This International Standard applies the exposure technique to the preparation of line originals and test charts, to their exposure on film including the necessary test originals (see Clause 5) and to...
Advertisement