NEN-ISO 15077

Tractors and self-propelled machinery for agriculture - Operator controls - Actuating forces, displacement, location and method of operation

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 25
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This International Standard specifies the preferred method of operation and requirements related to operator controls actuated by hand and foot, installed in agricultural tractors and self-propelled agricultural machinery and used by a seated operator as intended and under the conditions foreseen by the manufacturer. It also gives recommendations for the maximum control actuating forces, direction of motion and location of these controls.

Document History

March 1, 2020
Tractors and self-propelled machinery for agriculture - Operator controls - Actuating forces, displacement, location and method of operation
This document specifies methods of operation and requirements related to manual (for example, hand- , finger-, foot-operated) controls as well as controls associated with virtual terminals intended...
NEN-ISO 15077
February 1, 2008
Tractors and self-propelled machinery for agriculture - Operator controls - Actuating forces, displacement, location and method of operation
This International Standard specifies the preferred method of operation and requirements related to operator controls actuated by hand and foot, installed in agricultural tractors and self-propelled...

References

Advertisement