NEN-ISO 1154
Automatic data processing - Dimensions and location of feed holes and code holes in punched paper tape
active, Most Current
| Organization: | NEN |
| Publication Date: | 31 May 1979 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Paper cards and tapes): | 35.220.10 |
scope:
This International Standard specifies the dimensions and location of feed holes and code holes in punched paper tape for data interchange. It applies to punched paper tape with fully punched round holes. Only paper tape with a nominal width of 25,4 mm (1.0 in ) is covered in this International Standard.
Document History
NEN-ISO 1154
May 31, 1979
Automatic data processing - Dimensions and location of feed holes and code holes in punched paper tape
This International Standard specifies the dimensions and location of feed holes and code holes in punched paper tape for data interchange. It applies to punched paper tape with fully punched round...