NEN-ISO 15793
Durum wheat semolinas - Determination of the undersize fraction
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
Specifies a method for the determination of the undersize fraction of durum wheat semolinas which is an important quality parameter. It is applicable to samples of at least 1 kg of durum wheat semolin obtained solely by communition, without subsequent combing, having a moisture content higher than 10%, packaged in fully filled airtight packaging.
Document History
NEN-ISO 15793
January 1, 2001
Durum wheat semolinas - Determination of the undersize fraction
Specifies a method for the determination of the undersize fraction of durum wheat semolinas which is an important quality parameter. It is applicable to samples of at least 1 kg of durum wheat...