NEN-ISO 16014-1

Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 1: General principles

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 24
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 16014 specifies a general method for determining the average molecular mass and the molecular mass distribution of polymers using size-exclusion chromatography (SEC). The average molecular mass and the molecular mass distribution are calculated from a calibration curve constructed using polymer standards if using one of the SEC techniques described in Parts 2 to 4 of this International Standard or from a calibration curve constructed using absolute molecular mass data if using size-exclusion chromatography coupled with light-scattering detection (SEC-LS) as described in Part 5 of this International Standard.

Document History

NEN-ISO 16014-1
July 1, 2012
Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 1: General principles
This part of ISO 16014 specifies a general method for determining the average molecular mass and the molecular mass distribution of polymers using size-exclusion chromatography (SEC). The average...
Advertisement