NEN-ISO 16063-15
Methods for the calibration of vibration and shock transducers - Part 15: Primary angular vibration calibration by laser interferometry
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This part of ISO 16063 specifies the instrumentation and procedures used for primary angular vibration calibration of angular transducers, i.e. angular accelerometers, angular velocity transducers and rotational angle transducers (with or without amplifier) to obtain the magnitude and the phase shift of the complex sensitivity by steady-state sinusoidal vibration and laser interferometry. The methods specified in this part of ISO 16063 are applicable to measuring instruments (rotational laser vibrometers in particular) and to angular transducers as defined in ISO 2041 for the quantities of rotational angle, angular velocity and angular acceleration. It is applicable to a frequency range from 1 Hz to 1,6 kHz and a dynamic range (amplitude) from 0,1 rad/s2 to 1 000 rad/s2 (frequency-dependent
Document History