NEN-ISO 17190-7
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 7: Gravimetric determination of absorption under pressure
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aids for incontinence and ostomy): | 11.180.20 |
scope:
This part of ISO 17190 specifies a method for determining the capacity of polyacrylate (PA) superabsorbent powders to absorb saline solution under a specified pressure. This method is applicable to materials having maximum 0,1 % of the particle size distribution below 45 µm.
Document History
November 1, 2020
Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 7: Test method for gravimetric determination of absorption against pressure
This document provides a test method that determines the capacity of polyacrylate superabsorbent powders to absorb saline solution under a specified enclosing pressure.
NEN-ISO 17190-7
January 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 7: Gravimetric determination of absorption under pressure
This part of ISO 17190 specifies a method for determining the capacity of polyacrylate (PA) superabsorbent powders to absorb saline solution under a specified pressure. This method is applicable to...