NEN-ISO 17165-1

Hydraulic fluid power - Hose assemblies - Part 1: Dimensions and requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 34
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This part of ISO 17165 specifies requirements for hose assemblies that are manufactured from hoses that conform to ISO 3949 and to all parts of ISO 1436, ISO 3862, ISO 4079 and ISO 11237 and hose fittings with elastomeric seals that conform to ISO 12151-1, ISO 12151-2, ISO 12151-3 and ISO 12151-6. This part of ISO 17165 contains information of the most important criteria for the selection of preferred types of hoses and hose fittings with elastomeric sealing for use in hydraulic fluid power applications. Recommendations for installation, storage, life cycle and the necessary inspections to ensure the full functionality of hose assemblies are given in ISO/TR 17165-2.

Document History

NEN-ISO 17165-1
October 1, 2007
Hydraulic fluid power - Hose assemblies - Part 1: Dimensions and requirements
This part of ISO 17165 specifies requirements for hose assemblies that are manufactured from hoses that conform to ISO 3949 and to all parts of ISO 1436, ISO 3862, ISO 4079 and ISO 11237 and hose...
Advertisement