NEN-ISO 1861
Automatic data processing - 7-track, 12,7 mm wide magnetic tape for data interchange recorded at 8 rpmm
| Organization: | NEN |
| Publication Date: | 31 May 1979 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Magnetic tapes): | 35.220.22 |
scope:
Specifies a 7-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 6- and 7-bit coded chracter sets, the latter being as specified in ISO 646. Refers solely to magnetic tape for digital recording, on which the direction of magnetization is nominally longitudinal as opposed to nominally transverse.
Document History