NEN-ISO 15745-3

Industrial automation systems and integration - Open systems application integration framework - Part 3: Reference description for IEC 61158-based control systems

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 278
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 15745 defines the technology specific elements and rules for describing both communication network profiles and the communication related aspects of device profiles specific to IEC 61158-based control systems. Profiles for ISO/IEC 8802-3-based control systems are outside the scope of this part of ISO 15745. This part of ISO 15745 is to be used in conjunction with ISO 15745-1 to describe an application integration framework.

Document History

NEN-ISO 15745-3
December 1, 2003
Industrial automation systems and integration - Open systems application integration framework - Part 3: Reference description for IEC 61158-based control systems
This part of ISO 15745 defines the technology specific elements and rules for describing both communication network profiles and the communication related aspects of device profiles specific to IEC...
Advertisement