NEN-ISO 15985

Plastics - Determination of the ultimate anaerobic biodegradation and disintegration under high-solids anaerobic-digestion conditions - Method by analysis of released biogas

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method for the evaluation of the ultimate anaerobic biodegradability of plastics based on organic compounds under high-solids anaerobic-digestion conditions by measurement of evolved biogas and the degree of disintegration at the end of the test. This method is designed to simulate typical anaerobic digestion conditions for the organic fraction of mixed municipal solid waste. The test material is exposed in a laboratory test to a methanogenic inoculum derived from anaerobic digesters operating only on pretreated household waste. The anaerobic decomposition takes place under high-solids (more than 20 % total solids) and static non-mixed conditions. The test method is designed to yield the percentage of carbon in the test material and its rate of conversion to evolved carbon dioxide and methane (biogas). The conditions described in this International Standard may not always correspond to the optimum conditions for the maximum degree of biodegradation to occur.

Document History

June 1, 2014
Plastics - Determination of the ultimate anaerobic biodegradation under high-solids anaerobic-digestion conditions - Method by analysis of released biogas
NEN-ISO 17223 specifies a method for the evaluation of the ultimate anaerobic biodegradability of plastics based on organic compounds under high-solids anaerobic-digestion conditions by measurement...
November 1, 2007
Plastics - Determination of the ultimate anaerobic biodegradation and disintegration under high-solids anaerobic-digestion conditions - Method by analysis of released biogas
A description is not available for this item.
NEN-ISO 15985
December 1, 2004
Plastics - Determination of the ultimate anaerobic biodegradation and disintegration under high-solids anaerobic-digestion conditions - Method by analysis of released biogas
This International Standard specifies a method for the evaluation of the ultimate anaerobic biodegradability of plastics based on organic compounds under high-solids anaerobic-digestion conditions by...
Advertisement