NEN-ISO 16000-33

Indoor air - Part 33: Determination of phthalates with gas chromatography/mass spectrometry (GC/MS)

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 52
ICS Code (Ambient atmospheres): 13.040.20
scope:

NEN-ISO 16000-33 specifies the sampling and analysis of phthalates in indoor air and describes the sampling and analysis of phthalates in house dust and in solvent wipe samples of surfaces by means of gas chromatography/mass spectrometry. Two alternative sampling and processing methods, whose comparability has been proven in a round robin test, are specified for indoor air[4]. Sampling can take place using sorbent tubes with subsequent thermal desorption and GC-MS analysis. Alternatively, sampling can take on other types of sorbent tubes that are subsequently analysed by solvent extraction with GC-MS. Depending on the sampling method, the compounds dimethyl phthalate to diisoundecylphthalate can be analysed in house dust as described in Annex C[8]. The investigation of house dust samples is only appropriate as a screening method. This investigation only results in indicative values and is not acceptable for a final assessment of a potential need for action. Dimethyl phthalate to diisoundecylphthalate can be analysed in solvent wipe samples as described in Annex B. Solvent wipe samples are suitable for non-quantitative source identification. General information on phthalates are given in Annex A.

Document History

NEN-ISO 16000-33
August 1, 2017
Indoor air - Part 33: Determination of phthalates with gas chromatography/mass spectrometry (GC/MS)
NEN-ISO 16000-33 specifies the sampling and analysis of phthalates in indoor air and describes the sampling and analysis of phthalates in house dust and in solvent wipe samples of surfaces by means...
Advertisement