NEN-ISO 22156

Bamboo - Structural design

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 22
ICS Code (Timber structures): 91.080.20
scope:

This International Standard applies to the use of bamboo structures, i.e. structures made of bamboo (round bamboo, split bamboo, glued laminated bamboo) or bamboo-based panels joined together with adhesives or mechanical fasteners. This International Standard is based on limit-state design, and on the performance of the structure; see also 7.1. It is only concerned with the requirements for mechanical resistance, serviceability and durability of structures. Other requirements, e.g. concerning thermal or sound insulation, are not considered. Bamboo used as a composite structure may require additional considerations beyond this International Standard. Execution (work on-site, and fabrication of components off-site, and their erection on-site) is covered to the extent that is necessary to indicate the quality of construction materials and products which should be used and the standard of workmanship on-site needed to comply with the assumptions of the design rules.

Document History

June 1, 2021
Bamboo structures - Bamboo culms - Structural design
This document applies to the design of bamboo structures whose primary load bearing structure is made of round bamboo or shear panel systems in which the framing members are made from round bamboo....
NEN-ISO 22156
May 1, 2004
Bamboo - Structural design
This International Standard applies to the use of bamboo structures, i.e. structures made of bamboo (round bamboo, split bamboo, glued laminated bamboo) or bamboo-based panels joined together with...
Advertisement