NEN-ISO 20965

Plastics - Determination of the transient extensional viscosity of polymer melts

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies the general principles of a method for determining the transient extensional viscosity of polymer melts. The procedure details the measurement of polymer melt specimens stretched uniaxially under conditions of constant strain rate and constant temperature. The method is capable of measuring the transient extensional viscosity of polymer melts at Hencky strain rates typically in the range 0,01 s-1 to 1 s-1, at Hencky strains up to approximately 4 and at temperatures up to approximately 250 °C. It is suitable for measuring transient extensional viscosity values typically in the range from approximately 104 Pa.s to 107 Pa.s. A list of documents related to this International Standard is given in the Bibliography.

Document History

April 1, 2021
Plastics - Determination of the transient extensional viscosity of polymer melts
This document specifies the general principles of a method for determining the transient extensional viscosity of polymer melts. The procedure details the measurement of polymer melt specimens...
NEN-ISO 20965
March 1, 2005
Plastics - Determination of the transient extensional viscosity of polymer melts
This International Standard specifies the general principles of a method for determining the transient extensional viscosity of polymer melts. The procedure details the measurement of polymer melt...
Advertisement