NEN-ISO 22762-3/C1

Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications

inactive
Organization: NEN
Publication Date: 15 July 2006
Status: inactive
Page Count: 5
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Seismic and vibration protection): 91.120.25

Document History

October 1, 2010
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications
This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for buildings and the rubber material used in the manufacture of such isolators. It is...
NEN-ISO 22762-3/C1
July 15, 2006
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications
A description is not available for this item.
August 1, 2005
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications
ISO 22762 applies to elastomeric seismic isolators used to provide buildings or bridges with protection from earthquake damage. The isolators covered consist of alternate elastomer layers and...
Advertisement