NEN-ISO 226

Acoustics - Normal equal-loudness level contours

inactive
Organization: NEN
Publication Date: 1 August 1988
Status: inactive
Page Count: 14
ICS Code (Noise with respect to human beings): 13.140
scope:

This International Standard specifies the relations existing, for the condition of equal-loudness level, between the sound pressure levels and frequencies of pure (sinusoidal) continuous tones. The relations are expressed by means of an equation in bilinear form, with the sound pressure level as the dependent variable, for the preferred frequencies in the one-third octave series from 20 to 12 500 Hz inclusive.

Document History

April 1, 2023
Acoustics - Normal equal loudness level contours
This document specifies combinations of sound pressure levels and frequencies of pure continuous tones which are perceived as equally loud by human listeners. The specifications are based on the...
October 1, 2003
Acoustics - Normal equal-loudness-level contours
This International Standard specifies combinations of sound pressure levels and frequencies of pure continuous tones which are perceived as equally loud by human listeners. The specifications are...
NEN-ISO 226
August 1, 1988
Acoustics - Normal equal-loudness level contours
This International Standard specifies the relations existing, for the condition of equal-loudness level, between the sound pressure levels and frequencies of pure (sinusoidal) continuous tones. The...
Advertisement