NEN-ISO 24631-3

Radiofrequency identification of animals - Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 40
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

NEN-ISO 24631-3 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant radiofrequency identification (RFID) transponders used in the individual identification of animals. The test procedures specified in this document are recognized by the Federation of European Companion Animals Veterinary Association (FECAVA) and World Small Animal Veterinarian Association (WSAVA) and as such can be applied also to companion animals.

Document History

NEN-ISO 24631-3
September 1, 2017
Radiofrequency identification of animals - Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785
NEN-ISO 24631-3 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant radiofrequency identification (RFID) transponders used in the individual identification of...
September 1, 2009
Radiofrequency identification of animals - Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785
This part of ISO 24631 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transponders used in the individual identification...
Advertisement